Viewsonic HB10B, AV transmitter & receiver, 70 m, Black, HDCP
Viewsonic HB10B. Type: AV transmitter & receiver, Maximum transfer distance: 70 m, LED indicators: Link, Power, Status. HDMI version: 1.4a, USB connector type: Micro-USB A. Package dimensions (WxDxH): 264 x 77 x 10 mm