Vertiv logo

Vertiv Avocent SV340-202 KVM switch Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84427
Info modified on:
20 Jun 2024, 08:26:18
Short summary description Vertiv Avocent SV340-202 KVM switch Black:

Vertiv Avocent SV340-202 KVM switch Black, 2560 x 1600 pixels, 35 W, Black

Long summary description Vertiv Avocent SV340-202 KVM switch Black:

Vertiv Avocent SV340-202 KVM switch Black. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2560 x 1600 pixels, Number of users: 1 user(s). Product colour: Black, Housing material: Plastic, Steel, Certification: CE, RCM, FCC class B, VCCI, TUV US, TUV Canada. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 342 mm, Depth: 125 mm, Height: 56 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.