Vertiv Cybex SC 945DP, 3840 x 2160 pixels, 4K Ultra HD, Black
Vertiv Cybex SC 945DP. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels. Product colour: Black, Certification: CE, RCM, FCC class B, VCCI, TUV US, TUV Canada. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz. Width: 348 mm, Depth: 127 mm, Height: 56 mm