Vertiv logo

Vertiv MPU4032 KVM switch Rack mounting Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32950
Info modified on:
15 Jun 2018, 09:45:28
Short summary description Vertiv MPU4032 KVM switch Rack mounting Black:

Vertiv MPU4032, 1280 x 1024 pixels, Rack mounting, 40 W, 1U, Black

Long summary description Vertiv MPU4032 KVM switch Rack mounting Black:

Vertiv MPU4032. Maximum resolution: 1280 x 1024 pixels. Product color: Black, Rack capacity: 1U, Certification: UL, FCC, cUL, ICES-003, CE, VCCI, KCC, C-Tick, GOST. Power consumption (typical): 40 W. Weight: 3.67 kg. Connectivity technology: Wired, Dimensions (WxDxH): 170 x 133.8 x 17.2 mm, Power requirements: 100 - 240 VAC

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.