Vertiv logo

Vertiv Liebert GXT4-240VBATTE UPS battery cabinet Tower

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199244
Info modified on:
10 Aug 2024, 09:39:37
End of life date:
31 Mar 2021
Short summary description Vertiv Liebert GXT4-240VBATTE UPS battery cabinet Tower:

Vertiv Liebert GXT4-240VBATTE, Tower, Black, Sealed Lead Acid (VRLA), 9 Ah, 12 V, 0 - 40 °C

Long summary description Vertiv Liebert GXT4-240VBATTE UPS battery cabinet Tower:

Vertiv Liebert GXT4-240VBATTE. Form factor: Tower, Product colour: Black. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Certification: CE, Compliance certificates: RoHS. Width: 173 mm, Depth: 581 mm, Height: 430 mm. Package width: 475 mm, Package depth: 745 mm, Package height: 530 mm

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.