Vertiv logo

Vertiv Liebert GXT3 5000VA RT uninterruptible power supply (UPS) 5 kVA 4000 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51291
Info modified on:
10 Aug 2024, 09:54:29
Short summary description Vertiv Liebert GXT3 5000VA RT uninterruptible power supply (UPS) 5 kVA 4000 W:

Vertiv Liebert GXT3 5000VA RT, 5 kVA, 4000 W, Sine, 176 V, 280 V, 40/70 Hz

Long summary description Vertiv Liebert GXT3 5000VA RT uninterruptible power supply (UPS) 5 kVA 4000 W:

Vertiv Liebert GXT3 5000VA RT. Output power capacity: 5 kVA, Output power: 4000 W, Waveform: Sine. AC outlet types: C13 coupler, C19 coupler. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 5 Ah, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product colour: Black. Compliance certificates: RoHS

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.