Vertiv logo

Vertiv Liebert Edge Uninterruptible Power Supply (UPS) - 1500VA 1350W 230V Line Interactive AVR Mini Tower |0.9 PF

Data-sheet quality:
created/standardized by Icecat
Product views:
128897
Info modified on:
20 Dec 2024, 07:09:12
Short summary description Vertiv Liebert Edge Uninterruptible Power Supply (UPS) - 1500VA 1350W 230V Line Interactive AVR Mini Tower |0.9 PF:

Vertiv Liebert Edge Uninterruptible Power Supply (UPS) - 1500VA 1350W 230V Line Interactive AVR Mini Tower |0.9 PF, Line-Interactive, 1.5 kVA, 1350 W, Pure sine, 166 V, 278 V

Long summary description Vertiv Liebert Edge Uninterruptible Power Supply (UPS) - 1500VA 1350W 230V Line Interactive AVR Mini Tower |0.9 PF:

Vertiv Liebert Edge Uninterruptible Power Supply (UPS) - 1500VA 1350W 230V Line Interactive AVR Mini Tower |0.9 PF. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1350 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 5 AC outlet(s). Battery recharge time: 3 h. Form factor: Tower, Product colour: Black, Display type: LCD. Compliance certificates: CE, RoHS, Certification: CE, CB Report, EAC, RCM, UKCA

The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.