Vertiv logo

Vertiv AutoView 2000 - 2 local users, 16 system switch, with GUI KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58110
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Vertiv AutoView 2000 - 2 local users, 16 system switch, with GUI KVM switch:

Vertiv AutoView 2000 KVM Switch - 2 local users, 16 system switch, with GUI, 1600 x 1200 pixels

Long summary description Vertiv AutoView 2000 - 2 local users, 16 system switch, with GUI KVM switch:

Vertiv AutoView 2000 KVM Switch - 2 local users, 16 system switch, with GUI. Maximum resolution: 1600 x 1200 pixels. Weight: 1.91 kg. Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 437 x 156.1 x 45 mm, Compatibility: Computers - IBM PC/AT, PC and 100% compatibles

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.