Vertiv logo

Vertiv Avocent ACS8048DAC-404 console server RJ-45

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191786
Info modified on:
14 Mar 2024, 19:02:42
Short summary description Vertiv Avocent ACS8048DAC-404 console server RJ-45:

Vertiv Avocent ACS8048DAC-404, CLI, HTTP/ HTTPS, SNMP, LOCAL,LDAP,RADIUS,TACACS+ and OneTimePasswords(OTP), 3DES, 128-bit AES, 192-bit AES, 256-bit AES, AES, FIPS 140-2, HTTPS, IPSec, SHA-256, SNMP, SNMPv3,..., RJ-45, C13 coupler, Embedded LINUX

Long summary description Vertiv Avocent ACS8048DAC-404 console server RJ-45:

Vertiv Avocent ACS8048DAC-404. Management protocols: CLI, HTTP/ HTTPS, SNMP. Authentication method: LOCAL,LDAP,RADIUS,TACACS+ and OneTimePasswords(OTP), Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, AES, FIPS 140-2, HTTPS, IPSec, SHA-256, SNMP, SNMPv3,.... Console port: RJ-45, AC outlet types: C13 coupler. Operating system installed: Embedded LINUX. Dimensions (WxDxH): 438,2 x 241,3 x 44,5 mm, Weight: 3,4 kg

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.