Vertiv logo

Vertiv Avocent Cyclades ACS8 KVM switch Rack mounting Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124500
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Avocent Cyclades ACS8 KVM switch Rack mounting Black:

Vertiv Avocent Cyclades ACS8, Rack mounting, 18 W, 1U, Black

Long summary description Vertiv Avocent Cyclades ACS8 KVM switch Rack mounting Black:

Vertiv Avocent Cyclades ACS8. Product colour: Black, Rack capacity: 1U. Power consumption (typical): 18 W. Weight: 3.5 kg. Connectivity technology: Wired, Dimensions (WxDxH): 433 x 225 x 43 mm, Compatible operating systems: Linux, Windows Server 2003 EMS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.