Verbatim logo

Verbatim DVD-RW 1.4GB 2x 5pk 5 pc(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7803
Info modified on:
01 Mar 2024, 14:28:59
Short summary description Verbatim DVD-RW 1.4GB 2x 5pk 5 pc(s):

Verbatim DVD-RW 1.4GB 2x 5pk, DVD-RW, 80 mm, Jewel case, 5 pc(s), 1.4 GB

Long summary description Verbatim DVD-RW 1.4GB 2x 5pk 5 pc(s):

Verbatim DVD-RW 1.4GB 2x 5pk. Native capacity: 1.4 GB, Type: DVD-RW, Quantity per pack: 5 pc(s). Package type: Jewel case. DVD write speed: 2x

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.