3M logo

3M Privacy Filter for 26in Monitor, 16:10, PF260W1B

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151385
Info modified on:
10 Aug 2024, 06:27:13
Bullet Points 3M Privacy Filter for 26in Monitor, 16:10, PF260W1B:
  • - Effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Matte surface helps reduce glare and fingerprints
  • - Helps reduce blue light, without distorting the natural color of your display.
  • - Durable privacy filter that can withstand hundreds of cleanings
  • - 100% hand inspected for quality assurance.
Warranty:
Limited 1-year
Long product name 3M Privacy Filter for 26in Monitor, 16:10, PF260W1B:

Privacy Filter for 26in Monitor, 16:10, PF260W1B

3M Privacy Filter for 26in Monitor, 16:10, PF260W1B:

3M™ Privacy Filters provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent viewing experience from straight on views. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity.

Short summary description 3M Privacy Filter for 26in Monitor, 16:10, PF260W1B:

3M Privacy Filter for 26in Monitor, 16:10, PF260W1B, 66 cm (26"), 16:10, Monitor, Frameless display privacy filter, Glossy / Matt, Anti-glare, Privacy

Long summary description 3M Privacy Filter for 26in Monitor, 16:10, PF260W1B:

3M Privacy Filter for 26in Monitor, 16:10, PF260W1B. Maximum screen size: 66 cm (26"). Aspect ratio: 16:10. Suitable for: Monitor, Type: Frameless display privacy filter. Surface finish: Glossy / Matt, Protection features: Dust resistant, Scratch-resistant, Limits viewing angle: 60°. Weight: 121 g

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.