Philips logo

Philips SHAVER Series 7000 S7783/35 Wet and Dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35889
Info modified on:
10 May 2025, 03:59:34
Retail Leaflet (805 KB)
Philips S7783/35 user manual (5.6 MB)
Quick start guide (2.5 MB)
Short summary description Philips SHAVER Series 7000 S7783/35 Wet and Dry electric shaver:

Philips SHAVER Series 7000 S7783/35 Wet and Dry electric shaver, Rotation shaver, Black, SteelPrecision blades, GroomTribe, SH71, 2 year(s)

Long summary description Philips SHAVER Series 7000 S7783/35 Wet and Dry electric shaver:

Philips SHAVER Series 7000 S7783/35 Wet and Dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: SteelPrecision blades. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Charging

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.