Lenovo ThinkServer TS130, 3.1 GHz, E3-1225, 4 GB, DDR3-SDRAM, 500 GB, Tower (4U)
Lenovo ThinkServer TS130. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1225. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 280 W. Chassis type: Tower (4U)