Lenovo logo

Lenovo Nvidia T400 2 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58056
Info modified on:
02 Sept 2024, 20:32:18
Short summary description Lenovo Nvidia T400 2 GB GDDR6:

Lenovo Nvidia T400, T400, 2 GB, GDDR6, 7680 x 4320 pixels, 1 fan(s)

Long summary description Lenovo Nvidia T400 2 GB GDDR6:

Lenovo Nvidia T400. Graphics processor family: NVIDIA, Graphics processor: T400. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR6. Maximum resolution: 7680 x 4320 pixels. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.