Oral-B logo

Oral-B Pulsonic Clean 81748491 toothbrush head 8 pc(s) White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56539
Info modified on:
26 Jan 2023, 10:14:50
Short summary description Oral-B Pulsonic Clean 81748491 toothbrush head 8 pc(s) White:

Oral-B Pulsonic Clean 81748491, 8 pc(s), White, 3 month(s), Germany, Oral-B, Pulsonic Sonic

Long summary description Oral-B Pulsonic Clean 81748491 toothbrush head 8 pc(s) White:

Oral-B Pulsonic Clean 81748491. Number of brush heads included: 8 pc(s), Product colour: White, Cleansing brush replacement(s) period: 3 month(s). Weight: 46.4 g. Package width: 141 mm, Package depth: 270 mm, Package height: 20 mm. Quantity per pack: 8 pc(s), Master (outer) case width: 240 mm, Master (outer) case length: 300 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.