Lenovo logo

Lenovo IdeaPad 5 14ITL05 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25575
Info modified on:
23 Apr 2025, 19:38:08
Short summary description Lenovo IdeaPad 5 14ITL05 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Grey, Platinum:

Lenovo IdeaPad 5 14ITL05, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaPad 5 14ITL05 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Grey, Platinum:

Lenovo IdeaPad 5 14ITL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX450. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.