Philips P Line 498P9Z/01, 124 cm (48.8"), 5120 x 1440 pixels, LED, 4 ms, Black
Philips P Line 498P9Z/01. Display diagonal: 124 cm (48.8"), Display resolution: 5120 x 1440 pixels, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black