HP logo

HP Engage Flex Pro Retail System SFF i5-8500T 2.1 GHz

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
3984
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
30 Jun 2023
Short summary description HP Engage Flex Pro Retail System SFF i5-8500T 2.1 GHz:

HP Engage Flex Pro Retail System SFF, Intel® Core™ i5, i5-8500T, Intel, 2.1 GHz, 9 MB, 8 GB

Long summary description HP Engage Flex Pro Retail System SFF i5-8500T 2.1 GHz:

HP Engage Flex Pro Retail System SFF. Processor family: Intel® Core™ i5, Processor model: i5-8500T, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. HDD speed: 7200 RPM. Discrete graphics card memory: 2 GB

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.