MSI logo

MSI VENTUS RTX 3080 Ti 3X 12G NVIDIA GeForce RTX 3080 Ti 12 GB GDDR6X

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113640
Info modified on:
02 Sept 2024, 20:36:18
Short summary description MSI VENTUS RTX 3080 Ti 3X 12G NVIDIA GeForce RTX 3080 Ti 12 GB GDDR6X:

MSI VENTUS RTX 3080 Ti 3X 12G, GeForce RTX 3080 Ti, 12 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI VENTUS RTX 3080 Ti 3X 12G NVIDIA GeForce RTX 3080 Ti 12 GB GDDR6X:

MSI VENTUS RTX 3080 Ti 3X 12G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080 Ti. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.