Haier logo

Haier SBS 90 Serie 3 HSR3918ENPG side-by-side refrigerator Freestanding 528 L E Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137360
Info modified on:
14 Jul 2025, 16:03:15
Short summary description Haier SBS 90 Serie 3 HSR3918ENPG side-by-side refrigerator Freestanding 528 L E Silver:

Haier SBS 90 Serie 3 HSR3918ENPG, Freestanding, American door, Silver, Touch, LED, Glass

Long summary description Haier SBS 90 Serie 3 HSR3918ENPG side-by-side refrigerator Freestanding 528 L E Silver:

Haier SBS 90 Serie 3 HSR3918ENPG. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 528 L, Climate class: SN-ST, Noise emission class: C. Fridge net capacity: 337 L, Lamp type: LED. Freezer net capacity: 191 L, Freezer position: Side-placed, Freezing capacity: 14 kg/24h. Cord length: 2 m

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.