Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 256 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey
Bullet Points Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 256 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Mind-blowing performance
- - Liquid Retina to the extreme
- - Superfast data speeds
Long product name Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 256 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey
:
The long product name of Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 256 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
iPad Pro, 11" LED IPS, 2388x1668, Apple M1, 8GB RAM, 256GB, 5G NR, 802.11ax Wi‑Fi 6, Bluetooth 5.0, 12MP + 10MP, LiDAR, iPadOS
More>>>
Short summary description Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 256 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey:
This short summary of the Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 256 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iPad Pro, 27.9 cm (11"), 2388 x 1668 pixels, 256 GB, 8 GB, iPadOS 14, Grey
Long summary description Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 256 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey:
This is an auto-generated long summary of Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 256 GB 27.9 cm (11") 8 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey based on the first three specs of the first five spec groups.
Apple iPad Pro. Display diagonal: 27.9 cm (11"), Display resolution: 2388 x 1668 pixels, Display technology: LED. Internal storage capacity: 256 GB. Processor family: Apple M, Processor model: M1. Internal memory: 8 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Weight: 468 g. Operating system installed: iPadOS 14. Product colour: Grey