location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STM Dux Shell 33 cm (13") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STM Check ‘STM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dux Shell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STM-222-338MZ-01
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘STM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2023 06:06:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points STM Dux Shell 33 cm (13") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optional Pen Loop – If you’re using a Surface Pen or Classroom Pen 2, attach the Pen Loop using the instructions provided
  • - Type Cover Compatibility – Works with all Type Cover available for this device
  • - Design complements device – crafted to deliver unobstructed access to all ports and buttons, and provide seamless Type Cover compatibility
  • - Ventilated design – allows the Surface Pro 9 to stay cool
  • - Simple installation – strong and flexible bumper makes it easy to insert and remove your Surface Pro 9
Long product name STM Dux Shell 33 cm (13") Cover Black :
The long product name of STM Dux Shell 33 cm (13") Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dux Shell for Surface Pro 9
More>>>
Short summary description STM Dux Shell 33 cm (13") Cover Black:
This short summary of the STM Dux Shell 33 cm (13") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

STM Dux Shell, Cover, Microsoft, Surface Pro 9, Type Cover, Surface Pen, Classroom Pen 2, 33 cm (13"), 380 g

Long summary description STM Dux Shell 33 cm (13") Cover Black:
This is an auto-generated long summary of STM Dux Shell 33 cm (13") Cover Black based on the first three specs of the first five spec groups.

STM Dux Shell. Case type: Cover, Brand compatibility: Microsoft, Compatibility: Surface Pro 9, Type Cover, Surface Pen, Classroom Pen 2, Maximum screen size: 33 cm (13"). Weight: 380 g

Country Distributor
Australia 3 distributor(s)
United Kingdom 3 distributor(s)
New Zealand 1 distributor(s)