ASUS logo

ASUS Zenbook 14 UX325EA-KG221T Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30001
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Zenbook 14 UX325EA-KG221T Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 14 UX325EA-KG221T, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 14 UX325EA-KG221T Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 14 UX325EA-KG221T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.