ASUS logo

ASUS N73SV-V1G-TZ462V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36173
Info modified on:
25 Jan 2025, 22:42:05
Short summary description ASUS N73SV-V1G-TZ462V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey:

ASUS N73SV-V1G-TZ462V, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 6 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS N73SV-V1G-TZ462V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey:

ASUS N73SV-V1G-TZ462V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 3.4 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.