- - Windows 10 Pro
- - AMD Ryzen 5 5500U (8MB Cache, 2.1GHz)
- - 35.6 cm (14") Full HD 1920 x 1080 IPS Touch
- - 8GB (3200MHz) DDR4-SDRAM & 512GB SSD
AMD Ryzen 5 5500U (8MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, AMD Radeon Graphics, WLAN, Webcam, Windows 10 Pro
Versatility that flips the world on its head
ASUS VivoBook Flip 14 is back — with a bold new look to get your pulse racing. This is a convertible laptop that’s full of personality, sporting a sleek Bespoke Black finish and a color-blocked Enter key with yellow edges and text. Ready for performance, VivoBook Flip 14 is powered by an AMD Ryzen™ 7 4700 mobile processor with 16GB memory and features a 1TB PCIe® SSD. A sturdy 360° hinge holds the display firmly at any angle, giving you the flexibility to use VivoBook Flip 14 as a traditional laptop, a tablet, or anything in between.
Create, work, surf or watch
Unleash your creativity, knock out your next work project, or watch videos — everything’s a breeze with VivoBook Flip 14. VivoBook Flip 14 is powered by up to an AMD Ryzen 7 4700U mobile processor and 16GB RAM are ready to handle any task with ease, and a large-capacity PCIe SSD gives you superfast data access.
Stand-out looks
Being bold means putting yourself out there, and the sleek VivoBook Flip 14 helps you stands out — thanks to its textured Bespoke Black metal chassis with diamond-cut logo, and a color-blocked Enter key.
Built to last
To ensure ultimate durability, the precision-engineered stepless 360° metal hinge of VivoBook Flip 14 passed a 20,000-cycle open-and-close test. You can rest assured that your VivoBook Flip 14 will be ready for any mode, anytime — for years to come!
Creativity at your fingertips
VivoBook Flip 14 is designed for the ultimate touch experience, with a touch display that detects even the subtlest fingertip movements. ASUS Pen support allows you to let your creativity flow with a natural responsive feel. The bundled pen holder simply sticks onto the VivoBook Flip 14 lid so your ASUS Pen is always within reach.
Be free from burden
VivoBook Flip 14 keeps you productive and entertained on the go. With an overall weight of just 1.5kg and an ultrathin profile, VivoBook Flip 14 easily slips into a backpack — so it’s always travel-ready.
Push the boundaries with NanoEdge
The thin-bezel NanoEdge display provides incredibly immersive viewing experiences, allowing a 14-inch panel to fit into a 13-inch-class chassis. As a result, VivoBook Flip 14 offers more compact dimensions with an impressive screen-to-body ratio. On top of that, a Full HD display offers wide viewing angles and exceptional color reproduction for truly vivid visuals.
Stay connected
Set up your office wherever you want — at home, in a café, or at the airport. Integrated Intel WiFi 6 (802.11ax) delivers superfast networking speeds for faster large file transfers, responsive online gaming, and super-smooth video chats.
The touchpad, reinvented
When itʹs time to crunch numbers, the new NumberPad 2.0 makes things easy. Simply tap the touchpad icon to turn the touchpad into a LED-illuminated numeric pad.
Rock your world
Music is the soundtrack of life, and VivoBook Flip 14 makes it better. A Harman Kardon-certified sound system delivers high-quality detailed audio that’s second to none.
Maximize your day
VivoBook Flip 14 offers a range of features designed to keep you productive all day long, including fast-charge technology that lets you recharge a low battery to 60% in just 49 minutes.
Get the very best from your PC with MyASUS
MyASUS is the easy way to access handy ASUS apps that help you get more out of your laptop or desktop PC. Multitask using your iOS or Android phone with your PC, optimize your PC’s performance or contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!
ASUS VivoBook Flip TM420UA-EC004R, AMD Ryzen™ 5, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS VivoBook Flip TM420UA-EC004R. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black