PAW Patrol , True Metal Adventure Bay Rescue Way Playset with 2 Exclusive Vehicles, 1:55 Scale, Vehicle & track set, 3 yr(s), Multicolour
PAW Patrol , True Metal Adventure Bay Rescue Way Playset with 2 Exclusive Vehicles, 1:55 Scale. Product type: Vehicle & track set, Recommended age (min): 3 yr(s), Recommended age (max): 9 yr(s), Product colour: Multicolour