Lenovo Yoga Slim 7 Carbon 13ITL5, Intel® Core™ i5, 33.8 cm (13.3"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10 Home
Lenovo Yoga Slim 7 Carbon 13ITL5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: White. Weight: 966 g