Philips 3000 series HD9252/70 Airfryer L, Hot air fryer, 4.1 L, 0.8 kg, Rapid Air, Single, Black, Silver
Philips 3000 series HD9252/70 Airfryer L. Product type: Hot air fryer, Capacity: 4.1 L, Fryer food capacity: 0.8 kg. Construction type: Single, Product colour: Black, Silver, Control type: Touch. Display type: LED. Power: 1400 W. Width: 360 mm, Depth: 264 mm, Height: 295 mm