Philips logo

Philips SHAVER Series 5000 S5588/26 Wet and dry electric shaver with eyebrow trimmer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110409
Info modified on:
10 Jul 2025, 03:09:50
Quick start guide (4.6 MB)
Retail Leaflet (776 KB)
Short summary description Philips SHAVER Series 5000 S5588/26 Wet and dry electric shaver with eyebrow trimmer:

Philips SHAVER Series 5000 S5588/26 Wet and dry electric shaver with eyebrow trimmer, Rotation shaver, Black, SteelPrecision, SkinIQ, LED, SH71, 2 year(s)

Long summary description Philips SHAVER Series 5000 S5588/26 Wet and dry electric shaver with eyebrow trimmer:

Philips SHAVER Series 5000 S5588/26 Wet and dry electric shaver with eyebrow trimmer. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: SteelPrecision, SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 162 mm, Depth: 92 mm, Height: 245 mm. Package weight: 543 g. Quantity per pack: 1 pc(s), Attachment combs: Nose

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.