CLUB3D logo

CLUB3D Type-C 8-in-1 hub with 2x HDMI, 2x USB-A, RJ45, SD/ Micro SD card slots and USB Type-C female port

Data-sheet quality:
created/standardized by Icecat
Product views:
153839
Info modified on:
30 Nov 2022, 15:38:13
Short summary description CLUB3D Type-C 8-in-1 hub with 2x HDMI, 2x USB-A, RJ45, SD/ Micro SD card slots and USB Type-C female port:

CLUB3D Type-C 8-in-1 hub with 2x HDMI, 2x USB-A, RJ45, SD/ Micro SD card slots and USB Type-C female port, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 16200 Mbit/s, 3840 x 2160 pixels, Metallic, 0.14 m

Long summary description CLUB3D Type-C 8-in-1 hub with 2x HDMI, 2x USB-A, RJ45, SD/ Micro SD card slots and USB Type-C female port:

CLUB3D Type-C 8-in-1 hub with 2x HDMI, 2x USB-A, RJ45, SD/ Micro SD card slots and USB Type-C female port. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Data transfer rate: 16200 Mbit/s, Maximum resolution (HDMI): 3840 x 2160 pixels, Product colour: Metallic. Ethernet interface type: Gigabit Ethernet

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.