GIGABYTE logo

GIGABYTE AORUS GV-N3080AORUS X-10GD graphics card NVIDIA GeForce RTX 3080 10 GB GDDR6X

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201733
Info modified on:
09 Mar 2024, 14:28:18
Short summary description GIGABYTE AORUS GV-N3080AORUS X-10GD graphics card NVIDIA GeForce RTX 3080 10 GB GDDR6X:

GIGABYTE AORUS GV-N3080AORUS X-10GD, GeForce RTX 3080, 10 GB, GDDR6X, 320 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description GIGABYTE AORUS GV-N3080AORUS X-10GD graphics card NVIDIA GeForce RTX 3080 10 GB GDDR6X:

GIGABYTE AORUS GV-N3080AORUS X-10GD. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080. Discrete graphics card memory: 10 GB, Graphics card memory type: GDDR6X, Memory bus: 320 bit, Memory clock speed: 19000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.