ASUS Vivobook E410MA-BV483T, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB
ASUS Vivobook E410MA-BV483T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: White