Samsung logo

Samsung RL34T600CWW Freestanding 344 L C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38361
Info modified on:
20 Mar 2025, 09:04:16
Short summary description Samsung RL34T600CWW Freestanding 344 L C White:

Samsung RL34T600CWW, 344 L, SN-T, 35 dB, 13 kg/24h, C, White

Long summary description Samsung RL34T600CWW Freestanding 344 L C White:

Samsung RL34T600CWW. Total net capacity: 344 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 230 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 114 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: C, Annual energy consumption: 163 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.