ATEN RS42U120BU, Freestanding rack, 42U, 800 kg, Key lock, Cable management, Castor wheels
ATEN RS42U120BU. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 800 kg, Key lock, Cable management, International Protection (IP) code: IP20, Castor wheels. Weight: 107 kg. Product colour: Black