Philips logo

Philips Essential 3000 Series HD9252/90 Airfryer L

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1257385
Info modified on:
06 Aug 2025, 18:00:09
End of life date:
01 Jun 2022
Short summary description Philips Essential 3000 Series HD9252/90 Airfryer L:

Philips Essential 3000 Series HD9252/90 Airfryer L, Hot air fryer, 4.1 L, 0.8 kg, Rapid Air, 200 °C, Single

Long summary description Philips Essential 3000 Series HD9252/90 Airfryer L:

Philips Essential 3000 Series HD9252/90 Airfryer L. Product type: Hot air fryer, Capacity: 4.1 L, Fryer food capacity: 0.8 kg. Construction type: Single, Product colour: Grey, Control type: Touch. Display type: LED. Power: 1400 W. Width: 264 mm, Depth: 360 mm, Height: 295 mm

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.