Philips logo

Philips SHAVER Series 7000 S7783/55 Wet and Dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85352
Info modified on:
10 May 2025, 03:43:09
Philips S7783/55 user manual (2.9 MB)
Quick start guide (2.5 MB)
Important Information Manual (1.2 MB)
Retail Leaflet (1.1 MB)
Short summary description Philips SHAVER Series 7000 S7783/55 Wet and Dry electric shaver:

Philips SHAVER Series 7000 S7783/55 Wet and Dry electric shaver, Rotation shaver, Black, Charging, Power, SH71, 2 year(s), Android, iOS

Long summary description Philips SHAVER Series 7000 S7783/55 Wet and Dry electric shaver:

Philips SHAVER Series 7000 S7783/55 Wet and Dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, LED indicators: Charging, Power. Battery type: Built-in battery, Operating time: 60 min, Power consumption (standby): 0.04 W. Width: 162 mm, Depth: 160 mm, Height: 245 mm. Package weight: 1.03 kg, Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
3D tour
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.