Hisense logo

Hisense FV306N4BC11 freezer Upright freezer Freestanding 235 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6762
Info modified on:
27 May 2024, 14:40:21
Short summary description Hisense FV306N4BC11 freezer Upright freezer Freestanding 235 L E Stainless steel:

Hisense FV306N4BC11, 235 L, 18 kg/24h, SN-T, No Frost system, E, Stainless steel

Long summary description Hisense FV306N4BC11 freezer Upright freezer Freestanding 235 L E Stainless steel:

Hisense FV306N4BC11. Freezer net capacity: 235 L, Climate class: SN-T, Freezing capacity: 18 kg/24h, Storage time during power failure: 20 h, Noise level: 43 dB, Star rating: 4*, No Frost system. Door hinge: Right. Energy efficiency class: E, Annual energy consumption: 239 kWh. Product colour: Stainless steel

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.