Haier HRF-636IM6, Freestanding, American door, Stainless steel, Touch, Glass, 540 L
Haier HRF-636IM6. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 540 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 363 L, Fridge gross capacity: 419 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 400 kWh, Energy efficiency scale: A to G