Hotpoint logo

Hotpoint Freestanding Microwave oven MWH 2734 B

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11489
Info modified on:
02 Apr 2025, 09:40:19
Short summary description Hotpoint Freestanding Microwave oven MWH 2734 B:

Hotpoint Freestanding Microwave oven MWH 2734 B, Countertop, Combination microwave, 25 L, 800 W, Built-in display, LED

Long summary description Hotpoint Freestanding Microwave oven MWH 2734 B:

Hotpoint Freestanding Microwave oven MWH 2734 B. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.