Samsung Galaxy S SCH-R530, 12.2 cm (4.8"), 2 GB, 16 GB, 8 MP, Android 4.0.4, Blue
Samsung Galaxy S SCH-R530. Display diagonal: 12.2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: S4. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0.4. Battery capacity: 2100 mAh. Product colour: Blue. Weight: 133 g