Beko logo

Beko DHR73431 tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22956
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Beko DHR73431 tumble dryer Freestanding Front-load 7 kg A++ White:

Beko DHR73431, Freestanding, Front-load, Heat pump, White, Rotary, Touch, 7 kg

Long summary description Beko DHR73431 tumble dryer Freestanding Front-load 7 kg A++ White:

Beko DHR73431. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: B, Drying programs: Sport, Delicate/silk, Jeans/denim, Blouse/shirt, Synthetics, Iron dry, Cupboard dry, Cupboard dry+. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.68 kWh, Annual energy consumption: 209 kWh. Depth: 589 mm, Width: 597 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.