Canon logo

Canon EOS 1100D Body SLR Camera Body 12.2 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17501
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon EOS 1100D Body SLR Camera Body 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 1100D Body, 12.2 MP, 4272 x 2848 pixels, CMOS, HD, 495 g, Black

Long summary description Canon EOS 1100D Body SLR Camera Body 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 1100D Body. Camera type: SLR Camera Body, Megapixel (approx.): 12.2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. ISO sensitivity (max): 6400. Fastest camera shutter speed: 1/4000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Viewfinder type: Electronic. PictBridge. Weight: 495 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.