Bosch logo

Bosch PPW3330 personal scale White Electronic personal scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35185
Info modified on:
13 Nov 2024, 17:39:29
Short summary description Bosch PPW3330 personal scale White Electronic personal scale:

Bosch PPW3330, Electronic personal scale, 180 kg, 100 g, White, Glass, 4-sensor

Long summary description Bosch PPW3330 personal scale White Electronic personal scale:

Bosch PPW3330. Type: Electronic personal scale, Maximum weight capacity: 180 kg, Accuracy: 100 g. Battery technology: Lithium-Ion (Li-Ion). Dimensions (WxDxH): 300 x 300 x 21 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.