Intel Pentium Silver N5030 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 64GB eMMC, 35.6 cm (14") HD 1366 x 768 TN, Intel UHD Graphics 605, WLAN, Webcam, Windows 10 Home S
Lenovo IdeaPad 1, Intel® Pentium® Silver, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB
Lenovo IdeaPad 1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home in S mode. Product colour: Grey