Jabra Talk 15, Wireless, Car, 300 - 7000 Hz, 8.9 g, Headset, Black
Jabra Talk 15. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car. Headphone frequency: 300 - 7000 Hz. Wireless range: 10 m. Weight: 8.9 g. Product colour: Black