Lenovo logo

Lenovo Yoga C940-15IRH Intel® Core™ i7 i7-9750H Hibridni (2-u-1) 39,6 cm (15.6") Ekrani na dodir Full HD 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sivo

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62012
Info modified on:
23 Apr 2025, 18:44:32
Short summary description Lenovo Yoga C940-15IRH Intel® Core™ i7 i7-9750H Hibridni (2-u-1) 39,6 cm (15.6") Ekrani na dodir Full HD 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sivo:

Lenovo Yoga C940-15IRH, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 piksela, 12 GB, 512 GB

Long summary description Lenovo Yoga C940-15IRH Intel® Core™ i7 i7-9750H Hibridni (2-u-1) 39,6 cm (15.6") Ekrani na dodir Full HD 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sivo:

Lenovo Yoga C940-15IRH. Tip proizvoda: Hibridni (2-u-1), Standard veličine: Promenljivi (preklopni). Porodica procesora: Intel® Core™ i7, Procesor: i7-9750H, Takt procesora: 2,6 GHz. Dijagonala monitora: 39,6 cm (15.6"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela, Ekrani na dodir. Interna memorija: 12 GB, Vrsta interne memorije: DDR4-SDRAM. Ukupni prostor za podatke: 512 GB, Medijum za skladištenje: SSD. Instalirani operativni sistem: Windows 10 Home. Boja proizvoda: Sivo

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.