Lenovo logo

Lenovo ThinkPad E580 Intel® Core™ i3 i3-7130U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16729
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkPad E580 Intel® Core™ i3 i3-7130U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad E580, Intel® Core™ i3, 2.7 GHz, 39.6 cm (15.6"), 4 GB, 256 GB, Black

Long summary description Lenovo ThinkPad E580 Intel® Core™ i3 i3-7130U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad E580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7130U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Product colour: Black. Weight: 2.1 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.