Philips logo

Philips V Line 221V8A/01 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71959
Info modified on:
03 Aug 2025, 10:13:08
Short summary description Philips V Line 221V8A/01 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Philips V Line 221V8A/01, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips V Line 221V8A/01 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Philips V Line 221V8A/01. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.