Beko logo

Beko WMY 71283 LMXB3 washing machine Front-load 7 kg 1200 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22152
Info modified on:
27 May 2024, 14:10:03
Short summary description Beko WMY 71283 LMXB3 washing machine Front-load 7 kg 1200 RPM Stainless steel:

Beko WMY 71283 LMXB3, Front-load, 7 kg, B, 75 dB, 1200 RPM, 156 kWh

Long summary description Beko WMY 71283 LMXB3 washing machine Front-load 7 kg 1200 RPM Stainless steel:

Beko WMY 71283 LMXB3. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 156 kWh, Annual water consumption washing: 9899 L. Product colour: Stainless steel. Width: 600 mm, Depth: 490 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.